Amphenol Sine Systems

Cap, 6 Way

AT06-6S-CAP

Description
Cap, 6 Way
Description
Cap, 6 Way

Suppliers

Company
Product
Description
Supplier Links
<p>Cap, 6 Way</p> - AT06-6S-CAP - Chief Enterprises LLC
Elmhurst, IL, United States

Cap, 6 Way


AT06-6S-CAP

Cap, 6 Way

AT06-6S-CAP
Cap, 6 Way

Cap, 6 Way

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Caps, Grips, and Closures
Product Number AT06-6S-CAP
Product Name

Cap, 6 Way

Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32903 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details