Amphenol Sine Systems Automotive Connectors AT06-6S-BRN

Description
6 Pos Plug Female Connector Brown
Request a Quote Datasheet
Description
6 Pos Plug Female Connector Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AT06-6S-BRN
Automotive Connectors AT06-6S-BRN
6 Pos Plug Female Connector Brown

6 Pos Plug Female Connector Brown

Buy Now
Amphenol Sine Systems AT06-6S-BRN 6-Way Connector Plug, DT06-6S Compatible, Brown - 39872 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-6S-BRN 6-Way Connector Plug, DT06-6S Compatible, Brown
39872
Amphenol Sine Systems AT06-6S-BRN 6-Way Connector Plug, DT06-6S Compatible, Brown 39872
Amphenol Sine Systems AT06-6S-BRN 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S Series: AT Number of Pins: 6 Color: Brown Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT06-6S-BRN 6-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-6S
  • Series: AT
  • Number of Pins: 6
  • Color: Brown
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet
Rectangular Connector Housings - 889-AT06-6S-BRN-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT06-6S-BRN-ND
Rectangular Connector Housings 889-AT06-6S-BRN-ND
6 Rectangular Connectors - Housings Plug Brown

6 Rectangular Connectors - Housings Plug Brown

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-6S-BRN 39872 889-AT06-6S-BRN-ND
Product Name Automotive Connectors Amphenol Sine Systems AT06-6S-BRN 6-Way Connector Plug, DT06-6S Compatible, Brown Rectangular Connector Housings
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts - 1382-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
6 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details