Amphenol Sine Systems Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug, DT06-6S-E004 Compatible, Black AT06-6S-BLK

Description
Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S-E004 Series: AT Number of Pins: 6 Color: Black Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S-E004 Series: AT Number of Pins: 6 Color: Black Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug, DT06-6S-E004 Compatible, Black - 39870 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug, DT06-6S-E004 Compatible, Black
39870
Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug, DT06-6S-E004 Compatible, Black 39870
Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-6S-E004 Series: AT Number of Pins: 6 Color: Black Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-6S-E004
  • Series: AT
  • Number of Pins: 6
  • Color: Black
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet
Rectangular Connector Housings - AT06-6S-BLK-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
AT06-6S-BLK-ND
Rectangular Connector Housings AT06-6S-BLK-ND
6 Rectangular Connectors - Housings Plug Black

6 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 434118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
434118
Automotive Connectors 434118
Amphenol Industrial AT06-6S-BLK

Amphenol Industrial AT06-6S-BLK

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-6S-BLK
Automotive Electronic Connector 2026-AT06-6S-BLK
Automotive Connectors 6 Pin Plug BLK Product overview: AT06-6S-BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-6S-BLK can be used for catalog matching and distributor lookup.

Automotive Connectors 6 Pin Plug BLK Product overview: AT06-6S-BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-6S-BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-6S-BLK - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-6S-BLK
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-6S-BLK
6 PIN PLUG BLACK

6 PIN PLUG BLACK

Buy Now
Low Pin Connectors - AT06-6S-BLK - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-6S-BLK
Low Pin Connectors AT06-6S-BLK
Connector, Amphenol Sine, AT Series, 6 Pin Plug BLACK

Connector, Amphenol Sine, AT Series, 6 Pin Plug BLACK

Supplier's Site
CONN PLUG 6POS BLACK - 53-AT06-6S-BLK - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 6POS BLACK
53-AT06-6S-BLK
CONN PLUG 6POS BLACK 53-AT06-6S-BLK
CONN PLUG 6POS BLACK

CONN PLUG 6POS BLACK

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Chief Enterprises LLC Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39870 AT06-6S-BLK-ND AT06-6S-BLK 434118 2026-AT06-6S-BLK AT06-6S-BLK AT06-6S-BLK 53-AT06-6S-BLK
Product Name Amphenol Sine Systems AT06-6S-BLK 6-Way Connector Plug, DT06-6S-E004 Compatible, Black Rectangular Connector Housings Automotive Connectors Automotive Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Low Pin Connectors CONN PLUG 6POS BLACK
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products