Amphenol Corporation Automotive Connectors AT06-4S

Description
Amphenol Industrial AT06-4S
Request a Quote Datasheet
Description
Amphenol Industrial AT06-4S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 6964199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964199
Automotive Connectors 6964199
Amphenol Industrial AT06-4S

Amphenol Industrial AT06-4S

Supplier's Site
Swedesboro, NJ, United States
4-Way Plug, Female Connector

4-Way Plug, Female Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-4S
Automotive Electronic Connector 2026-AT06-4S
Automotive Connectors Plug 4 Way Product overview: AT06-4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 4 Way Product overview: AT06-4S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amphenol Sine Systems AT06-4S 4-Way AT Connector Plug, DT06-4S Compatible - 38174 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-4S 4-Way AT Connector Plug, DT06-4S Compatible
38174
Amphenol Sine Systems AT06-4S 4-Way AT Connector Plug, DT06-4S Compatible 38174
Amphenol Sine Systems AT06-4S 4-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-4S Series: AT Number of Pins: 4 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors -67°F (-55°C) to 257°F (125°C) 13A IP69K
  • Amphenol Sine Systems AT06-4S 4-Way AT Connector Plugs
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-4S
  • Series: AT
  • Number of Pins: 4
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors
  • -67°F (-55°C) to 257°F (125°C)
  • 13A
  • IP69K
Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1175148-AT06-4S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1175148-AT06-4S
Connectors, Interconnects - Rectangular Connectors - Housings 1175148-AT06-4S
Win Source Part Number: 1175148-AT06-4S Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AT Series™ Number of Positions: 4 Color: Gray Features: Sealed Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 900 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): AT06-4S.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Other Names: 889-1014,AT064S Base Product Number: AT06-4S

Win Source Part Number: 1175148-AT06-4S
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AT Series™
Number of Positions: 4
Color: Gray
Features: Sealed
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 900
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): AT06-4S.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1014,AT064S
Base Product Number: AT06-4S

Buy Now Datasheet
Rectangular Connector Housings - 889-1014-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1014-ND
Rectangular Connector Housings 889-1014-ND
4 Rectangular Connectors - Housings Plug Gray

4 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Low Pin Connectors - AT06-4S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-4S
Low Pin Connectors AT06-4S
Connector, Amphenol Sine, AT Series, 4 Pin Plug

Connector, Amphenol Sine, AT Series, 4 Pin Plug

Supplier's Site
4 PIN PLUG - 70060062 - Allied Electronics, Inc.
Fort Worth, TX, USA
4 PIN PLUG
70060062
4 PIN PLUG 70060062
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Waytek, Inc. Win Source Electronics DigiKey Chief Enterprises LLC Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6964199 AT06-4S 2026-AT06-4S 38174 1175148-AT06-4S 889-1014-ND AT06-4S 70060062
Product Name Automotive Connectors Automotive Electronic Connector Amphenol Sine Systems AT06-4S 4-Way AT Connector Plug, DT06-4S Compatible Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Low Pin Connectors 4 PIN PLUG
Connector Type Automotive Connector Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details