Amphenol Sine Systems Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel AT06-4S-SS01

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel - 34R6634 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel
34R6634
Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel 34R6634
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions; For Use With:Amphenol AT Series Size 16 Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R6634
Product Name Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details