Amphenol Sine Systems Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel AT06-4S-SR01GRY

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel - 70AJ5314 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel
70AJ5314
Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel 70AJ5314
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AJ5314
Product Name Automotive Housing, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details