Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-4S-SR01GRY

Description
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
Request a Quote Datasheet
Description
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-4S-SR01GRY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-4S-SR01GRY
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-4S-SR01GRY
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type

Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type

Buy Now
Rectangular Connector Housings - 889-AT06-4S-SR01GRY-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT06-4S-SR01GRY-ND
Rectangular Connector Housings 889-AT06-4S-SR01GRY-ND
4 Rectangular Connectors - Housings Plug Gray

4 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
AT06-4S-SR01GRY
Automotive Connectors AT06-4S-SR01GRY
4 Pos Plug Strain Relief Socket

4 Pos Plug Strain Relief Socket

Buy Now
Swedesboro, NJ, United States
Square Flange Receptacle, Female, 16AWG,

Square Flange Receptacle, Female, 16AWG,

Buy Now
Amphenol Sine Systems AT06-4S-SR01GRY 4-Way AT Connector Plug with Strain Relief End cap, Gray - 39312 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-4S-SR01GRY 4-Way AT Connector Plug with Strain Relief End cap, Gray
39312
Amphenol Sine Systems AT06-4S-SR01GRY 4-Way AT Connector Plug with Strain Relief End cap, Gray 39312
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately. Amphenol Sine Systems AT06-4S-SR01GRY 4-Way AT Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 4 Deutsch DT compatible connector line Deutsch PN # DT04-08PA-E008 Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assembly costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly Operating Temperature: 257°F (125°C) to -67°F (-55°C) Current Rating: 13A Ingress Protection: IP69K

Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series, is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately.

  • Amphenol Sine Systems AT06-4S-SR01GRY 4-Way AT Connector Plug
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 4
  • Deutsch DT compatible connector line
  • Deutsch PN # DT04-08PA-E008
  • Specifically designed wire cavities protect each individual wire seal
  • Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation
  • Integral design saves labor and reduces assembly time and overall harness costs
  • No need to assembly costly backshells or boots
  • Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Front and rear silicone, multi-sealing against environmental ingress
  • Nickel plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly
  • Operating Temperature: 257°F (125°C) to -67°F (-55°C)
  • Current Rating: 13A
  • Ingress Protection: IP69K
Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-4S-SR01GRY 889-AT06-4S-SR01GRY-ND AT06-4S-SR01GRY AT06-4S-SR01GRY 39312
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Rectangular Connector Housings Automotive Connectors Amphenol Sine Systems AT06-4S-SR01GRY 4-Way AT Connector Plug with Strain Relief End cap, Gray
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V06F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon - ET-SFS-2H-T16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details