Amphenol Sine Systems Plug W/strain Relief End Cap, 4Pos, Blk; Product Range Amphenol Sine/tuchel AT06-4S-SR01BLK

Description
PLUG W/STRAIN RELIEF END CAP, 4POS, BLK; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Connectors; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Datasheet
Description
PLUG W/STRAIN RELIEF END CAP, 4POS, BLK; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Connectors; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug W/strain Relief End Cap, 4Pos, Blk; Product Range Amphenol Sine/tuchel - 66W6738 - Newark, An Avnet Company
Chicago, IL, United States
Plug W/strain Relief End Cap, 4Pos, Blk; Product Range Amphenol Sine/tuchel
66W6738
Plug W/strain Relief End Cap, 4Pos, Blk; Product Range Amphenol Sine/tuchel 66W6738
PLUG W/STRAIN RELIEF END CAP, 4POS, BLK; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Connectors; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

PLUG W/STRAIN RELIEF END CAP, 4POS, BLK; Product Range:AT Series; Gender:Plug; No. of Positions:4Positions; For Use With:Amphenol AT Series Connectors; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W6738
Product Name Plug W/strain Relief End Cap, 4Pos, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details