Amphenol Sine Systems Automotive Housing, Plug, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel AT06-4S-RED

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A, RED; Product Range:AT SR02 Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A, RED; Product Range:AT SR02 Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel - 78AC6018 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel
78AC6018
Automotive Housing, Plug, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel 78AC6018
AUTOMOTIVE HOUSING, PLUG, 4POS, 13A, RED; Product Range:AT SR02 Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, 13A, RED; Product Range:AT SR02 Series™; Gender:Plug; No. of Positions:4Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC6018
Product Name Automotive Housing, Plug, 4Pos, 13A, Red; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details