Amphenol Sine Systems Rectangular Connector Housings AT06-4S-RD01

Description
4 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
4 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-1452-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1452-ND
Rectangular Connector Housings 889-1452-ND
4 Rectangular Connectors - Housings Plug Gray

4 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 998788-AT06-4S-RD01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
998788-AT06-4S-RD01
Connectors, Interconnects - Rectangular Connectors - Housings 998788-AT06-4S-RD01
Win Source Part Number: 998788-AT06-4S-RD01 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AT Series™ Number of Positions: 4 Color: Gray Features: Sealed Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 900 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Other Names: 889-1452,AT06-4S-RD0 1-ND Base Product Number: AT06-4S

Win Source Part Number: 998788-AT06-4S-RD01
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AT Series™
Number of Positions: 4
Color: Gray
Features: Sealed
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 900
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1452,AT06-4S-RD01-ND
Base Product Number: AT06-4S

Buy Now Datasheet
Automotive Connectors - 1741467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741467
Automotive Connectors 1741467
Amphenol Industrial AT06-4S-RD01

Amphenol Industrial AT06-4S-RD01

Supplier's Site
Automotive Connectors - 1741646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741646
Automotive Connectors 1741646
Amphenol Industrial AT06-4S-RD01

Amphenol Industrial AT06-4S-RD01

Supplier's Site
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-4S-RD01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-4S-RD01
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-4S-RD01
4 Pin Plug, with Reduced Dia. Seal

4 Pin Plug, with Reduced Dia. Seal

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-4S-RD01
Automotive Electronic Connector 2026-AT06-4S-RD01
Automotive Connectors Plug 4 Way Reduced Diameter Seal Product overview: AT06-4S-RD01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S-RD01 can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 4 Way Reduced Diameter Seal Product overview: AT06-4S-RD01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S-RD01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Low Pin Connectors - AT06-4S-RD01 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-4S-RD01
Low Pin Connectors AT06-4S-RD01
Connector, Amphenol Sine, AT Series, 4 Pin Plug, with Reduced Dia. Seal

Connector, Amphenol Sine, AT Series, 4 Pin Plug, with Reduced Dia. Seal

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1452-ND 998788-AT06-4S-RD01 1741467 AT06-4S-RD01 AT06-4S-RD01 2026-AT06-4S-RD01 AT06-4S-RD01
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Automotive Connectors Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Electronic Connector Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 734-166 - WAGO
Specs
Gender Male / Plug
View Details
7 suppliers