Amphenol Sine Systems Automotive Housing, Plug, 4Pos, Brown; Product Range Amphenol Sine/tuchel AT06-4S-OMBRN

Description
AUTOMOTIVE HOUSING, PLUG, 4POS, BROWN; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 4POS, BROWN; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 4Pos, Brown; Product Range Amphenol Sine/tuchel - 78AC6012 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos, Brown; Product Range Amphenol Sine/tuchel
78AC6012
Automotive Housing, Plug, 4Pos, Brown; Product Range Amphenol Sine/tuchel 78AC6012
AUTOMOTIVE HOUSING, PLUG, 4POS, BROWN; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:4Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS, BROWN; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:4Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC6012
Product Name Automotive Housing, Plug, 4Pos, Brown; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details