Connector
4 Pos Plug Socket Wedge Contacts Kit
4 Position Rectangular Plug Connector Crimp 16-18 AWG
Automotive Connectors AT 4S KIT WEDGE & CONTACTS Product overview: AT06-4S-KIT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S-KIT01 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONNECTOR, PLUG, 4POS, 13A; Product Range:AT Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AT06-4S-KIT01 | 889-1204-ND | 2026-AT06-4S-KIT01 | 93X6124 |
| Product Name | Free Hanging, Panel Mount | Automotive Electronic Connector | Automotive Connector, Plug, 4Pos, 13A; Product Range Amphenol Sine/tuchel | |
| Mounting | Free Hanging (In-Line) | |||
| Contact Size (AWG) | 16 to 18 AWG | |||
| Connector Type | Automotive Connector | Automotive Connector |