Automotive Connectors Plug 4 Way End Cap Product overview: AT06-4S-EC01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-4S-EC01 can be used for catalog matching and distributor lookup.
Connector
Receptacle, Size 18, 20 positions, Pin,
4 Rectangular Connectors - Housings Plug Gray
Connector, Amphenol Sine, AT Series, 4 Pin Plug, with End Cap
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Chief Enterprises LLC | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-AT06-4S-EC01 | AT06-4S-EC01 | 889-1032-ND | AT06-4S-EC01 |
| Product Name | Automotive Electronic Connector | Rectangular Connector Housings | Low Pin Connectors | |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector |