Amphenol Sine Systems Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug, AT Dust Cap, Black AT06-4S-CAP

Description
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1M of Water for 24 Hrs). Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 4 Operating Temperature Range: -55°C to 125°C Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38175
Request a Quote Datasheet
Description
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1M of Water for 24 Hrs). Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 4 Operating Temperature Range: -55°C to 125°C Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug, AT Dust Cap, Black - 40147 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug, AT Dust Cap, Black
40147
Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug, AT Dust Cap, Black 40147
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1M of Water for 24 Hrs). Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 4 Operating Temperature Range: -55°C to 125°C Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38175

A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1M of Water for 24 Hrs).

  • Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 4
  • Operating Temperature Range: -55°C to 125°C
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38175
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Accessories - 889-2350-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-2350-ND
Rectangular Connector Accessories 889-2350-ND
Connector Cap (Cover), Protective For AT Series™

Connector Cap (Cover), Protective For AT Series™

Buy Now Datasheet
Connectors Crimp Housings, Accessories - AT06-4S-CAP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Accessories
AT06-4S-CAP
Connectors Crimp Housings, Accessories AT06-4S-CAP
COVER, PROTECTIVE, 4 WAY / PL

COVER, PROTECTIVE, 4 WAY / PL

Buy Now

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 40147 AT06-4S-CAP 889-2350-ND AT06-4S-CAP
Product Name Amphenol Sine Systems AT06-4S-CAP 4-Way Connector Plug, AT Dust Cap, Black Rectangular Connector Accessories Connectors Crimp Housings, Accessories
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details