Amphenol Sine Systems Automotive Connectors AT06-4S-BLU

Description
4 Pos Plug Female Connector Blue
Request a Quote Datasheet
Description
4 Pos Plug Female Connector Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Automotive Connectors
AT06-4S-BLU
Automotive Connectors AT06-4S-BLU
4 Pos Plug Female Connector Blue

4 Pos Plug Female Connector Blue

Buy Now
Rectangular Connector Housings - 889-AT06-4S-BLU-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT06-4S-BLU-ND
Rectangular Connector Housings 889-AT06-4S-BLU-ND
4 Rectangular Connectors - Housings Plug Blue

4 Rectangular Connectors - Housings Plug Blue

Buy Now Datasheet
Amphenol Sine Systems AT06-4S-BLU 4-Way Connector Plug, DT06-4S Compatible, Blue - 39851 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-4S-BLU 4-Way Connector Plug, DT06-4S Compatible, Blue
39851
Amphenol Sine Systems AT06-4S-BLU 4-Way Connector Plug, DT06-4S Compatible, Blue 39851
Amphenol Sine Systems AT06-4S-BLU 4-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-4S-E004 Series: AT Number of Pins: 4 Color: Blue Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT06-4S-BLU 4-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-4S-E004
  • Series: AT
  • Number of Pins: 4
  • Color: Blue
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet
Low Pin Connectors - AT06-4S-BLU - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-4S-BLU
Low Pin Connectors AT06-4S-BLU
Connector, Amphenol Sine, AT Series, 4 Pin Plug BLUE

Connector, Amphenol Sine, AT Series, 4 Pin Plug BLUE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Waytek, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-4S-BLU 889-AT06-4S-BLU-ND 39851 AT06-4S-BLU
Product Name Automotive Connectors Rectangular Connector Housings Amphenol Sine Systems AT06-4S-BLU 4-Way Connector Plug, DT06-4S Compatible, Blue Low Pin Connectors
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products