Amphenol Corporation Amphenol Sine Systems AT06-3S 3-Way AT Connector Plug, DT06-3S Compatible AT06-3S

Description
Amphenol Sine Systems AT06-3S 3-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-3S Series: AT Number of Pins: 3 Deutsch DT Compatible -67°F (-55°C) to 257°F (125°C) 13A IP69K High-performance, cost-effective Deutsch DT Series drop-in replacement Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors Terminals can be interchangeable with Deutsch DT terminals Integral latching system ensures definitive electrical and mechanical connection Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing, perimeter protects against environmental ingress Nickel-plated contacts ensures an electrically reliable connection
Request a Quote Datasheet
Description
Amphenol Sine Systems AT06-3S 3-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-3S Series: AT Number of Pins: 3 Deutsch DT Compatible -67°F (-55°C) to 257°F (125°C) 13A IP69K High-performance, cost-effective Deutsch DT Series drop-in replacement Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors Terminals can be interchangeable with Deutsch DT terminals Integral latching system ensures definitive electrical and mechanical connection Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing, perimeter protects against environmental ingress Nickel-plated contacts ensures an electrically reliable connection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT06-3S 3-Way AT Connector Plug, DT06-3S Compatible - 38172 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-3S 3-Way AT Connector Plug, DT06-3S Compatible
38172
Amphenol Sine Systems AT06-3S 3-Way AT Connector Plug, DT06-3S Compatible 38172
Amphenol Sine Systems AT06-3S 3-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-3S Series: AT Number of Pins: 3 Deutsch DT Compatible -67°F (-55°C) to 257°F (125°C) 13A IP69K High-performance, cost-effective Deutsch DT Series drop-in replacement Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors Terminals can be interchangeable with Deutsch DT terminals Integral latching system ensures definitive electrical and mechanical connection Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing, perimeter protects against environmental ingress Nickel-plated contacts ensures an electrically reliable connection
  • Amphenol Sine Systems AT06-3S 3-Way AT Connector Plugs
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-3S
  • Series: AT
  • Number of Pins: 3
  • Deutsch DT Compatible
  • -67°F (-55°C) to 257°F (125°C)
  • 13A
  • IP69K
  • High-performance, cost-effective Deutsch DT Series drop-in replacement
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors
  • Terminals can be interchangeable with Deutsch DT terminals
  • Integral latching system ensures definitive electrical and mechanical connection
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing, perimeter protects against environmental ingress
  • Nickel-plated contacts ensures an electrically reliable connection
Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363647-AT06-3S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363647-AT06-3S
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363647-AT06-3S
Win Source Part Number: 1363647-AT06-3S Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol Sine Systems Corp Series: AT Series™ Package: Bulk Product Status: Active Features: Sealed Base Product Number: AT06-3S Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Plug Contact Type: Female Socket Number of Positions: 3 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1363647-AT06-3S
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol Sine Systems Corp
Series: AT Series™
Package: Bulk
Product Status: Active
Features: Sealed
Base Product Number: AT06-3S
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 3
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included

Buy Now Datasheet
Rectangular Connector Housings - 889-1013-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1013-ND
Rectangular Connector Housings 889-1013-ND
3 Rectangular Connectors - Housings Plug Gray

3 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
 - AT06-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
3 Pos Plug Female Connector Grey

3 Pos Plug Female Connector Grey

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connectors - 6964196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964196
Automotive Connectors 6964196
Amphenol Industrial AT06-3S

Amphenol Industrial AT06-3S

Supplier's Site
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-3S
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-3S
3 Pin Plug

3 Pin Plug

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-3S
Automotive Electronic Connector 2026-AT06-3S
Automotive Connectors Plug 3 Way Product overview: AT06-3S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 3 Way Product overview: AT06-3S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3 PIN PLUG - 70060061 - Allied Electronics, Inc.
Fort Worth, TX, USA
3 PIN PLUG
70060061
3 PIN PLUG 70060061
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Low Pin Connectors - AT06-3S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-3S
Low Pin Connectors AT06-3S
Connector, Amphenol Sine, AT Series, 3 Pin Plug

Connector, Amphenol Sine, AT Series, 3 Pin Plug

Supplier's Site

Technical Specifications

  Waytek, Inc. Win Source Electronics DigiKey Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38172 1363647-AT06-3S 889-1013-ND AT06-3S 6964196 AT06-3S 2026-AT06-3S 70060061 AT06-3S
Product Name Amphenol Sine Systems AT06-3S 3-Way AT Connector Plug, DT06-3S Compatible Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Automotive Connectors Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Electronic Connector 3 PIN PLUG Low Pin Connectors
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers