Amphenol Sine Systems Amphenol Sine Systems AT06-3S-RJ120, 3-Way Plug with 120 Ohm Terminating Resistor, J1939 AT06-3S-RJ120

Description
AT Series J-1939/11, 3-Pin connectors offer a high performance, reliable and cost effective solution for the SAE 3 position CAN Network requirements. This series is designed to be completely compatible with existing industry standard J1939/11 connectors and provides a complete line of connectors including Y receptacles, network terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating. Amphenol Sine Systems AT06-3S-RJ120, 3 Way Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-3S-P006 Number of Pins: 3 Deutsch DT compatible connector line Wedgelock: AW3S-1939 Included Contact Type: Socket High-performance & cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
Request a Quote Datasheet
Description
AT Series J-1939/11, 3-Pin connectors offer a high performance, reliable and cost effective solution for the SAE 3 position CAN Network requirements. This series is designed to be completely compatible with existing industry standard J1939/11 connectors and provides a complete line of connectors including Y receptacles, network terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating. Amphenol Sine Systems AT06-3S-RJ120, 3 Way Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-3S-P006 Number of Pins: 3 Deutsch DT compatible connector line Wedgelock: AW3S-1939 Included Contact Type: Socket High-performance & cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT06-3S-RJ120, 3-Way Plug with 120 Ohm Terminating Resistor, J1939 - 38145 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-3S-RJ120, 3-Way Plug with 120 Ohm Terminating Resistor, J1939
38145
Amphenol Sine Systems AT06-3S-RJ120, 3-Way Plug with 120 Ohm Terminating Resistor, J1939 38145
AT Series J-1939/11, 3-Pin connectors offer a high performance, reliable and cost effective solution for the SAE 3 position CAN Network requirements. This series is designed to be completely compatible with existing industry standard J1939/11 connectors and provides a complete line of connectors including Y receptacles, network terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating. Amphenol Sine Systems AT06-3S-RJ120, 3 Way Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-3S-P006 Number of Pins: 3 Deutsch DT compatible connector line Wedgelock: AW3S-1939 Included Contact Type: Socket High-performance & cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals

AT Series J-1939/11, 3-Pin connectors offer a high performance, reliable and cost effective solution for the SAE 3 position CAN Network requirements. This series is designed to be completely compatible with existing industry standard J1939/11 connectors and provides a complete line of connectors including Y receptacles, network terminations with 120 OHM resistors, and keyed wedgelocks to prevent mis-mating.

  • Amphenol Sine Systems AT06-3S-RJ120, 3 Way Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-3S-P006
  • Number of Pins: 3
  • Deutsch DT compatible connector line
  • Wedgelock: AW3S-1939 Included
  • Contact Type: Socket
  • High-performance & cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
Supplier's Site Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - AT06-3S-RJ120 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
AT06-3S-RJ120
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior AT06-3S-RJ120
Connectors Circular,Industr,Pus h-Pull,Breakaway & Nett Warrior

Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior

Buy Now
Singapore, Singapore
Automotive 120 Ohm Electronic Connector
2026-AT06-3S-RJ120
Automotive 120 Ohm Electronic Connector 2026-AT06-3S-RJ120
Automotive Connectors 3 Way Plug 120 Ohm AU Product overview: AT06-3S-RJ120 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, 120 Ohm, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-RJ120 can be used for catalog matching and distributor lookup.

Automotive Connectors 3 Way Plug 120 Ohm AU Product overview: AT06-3S-RJ120 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, 120 Ohm, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-RJ120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Free Hanging, Panel Mount - 889-1450-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-1450-ND
Free Hanging, Panel Mount 889-1450-ND
3 Position Rectangular Plug Connector Crimp Gold 14-20 AWG

3 Position Rectangular Plug Connector Crimp Gold 14-20 AWG

Buy Now Datasheet
Low Pin Connectors - AT06-3S-RJ120 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-3S-RJ120
Low Pin Connectors AT06-3S-RJ120
Connector, Amphenol Sine, AT Series, Custom, 120 OHM / GOLD SOCKETS/END CAP J1939 WEDGE

Connector, Amphenol Sine, AT Series, Custom, 120 OHM / GOLD SOCKETS/END CAP J1939 WEDGE

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38145 AT06-3S-RJ120 2026-AT06-3S-RJ120 AT06-3S-RJ120 889-1450-ND AT06-3S-RJ120
Product Name Amphenol Sine Systems AT06-3S-RJ120, 3-Way Plug with 120 Ohm Terminating Resistor, J1939 Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Automotive 120 Ohm Electronic Connector Free Hanging, Panel Mount Low Pin Connectors
Connector Type Automotive Connector Circular / Cylindrical Connectors Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2847.0/100 - VAST STOCK CO., LIMITED
Specs
Termination Crimp
View Details
Contacts - 30-3405 - Powell Electronics, Inc.
Nicomatic North America
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers