Amphenol Sine Systems Automotive Housing, Plug, 3Pos, Grey; Product Range Amphenol Sine/tuchel AT06-3S-OMGRY

Description
AUTOMOTIVE HOUSING, PLUG, 3POS, GREY; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 3POS, GREY; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos, Grey; Product Range Amphenol Sine/tuchel - 78AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, Grey; Product Range Amphenol Sine/tuchel
78AC6002
Automotive Housing, Plug, 3Pos, Grey; Product Range Amphenol Sine/tuchel 78AC6002
AUTOMOTIVE HOUSING, PLUG, 3POS, GREY; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS, GREY; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Housing, Plug, 3Pos, Grey Rohs Compliant Amphenol Sine/tuchel - 69AH6690 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, Grey Rohs Compliant Amphenol Sine/tuchel
69AH6690
Automotive Housing, Plug, 3Pos, Grey Rohs Compliant Amphenol Sine/tuchel 69AH6690
AUTOMOTIVE HOUSING, PLUG, 3POS, GREY ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 3POS, GREY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC6002
Product Name Automotive Housing, Plug, 3Pos, Grey; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details