Amphenol Sine Systems Automotive Housing, Plug, 3Pos, Black; Product Range Amphenol Sine/tuchel AT06-3S-OMBLK

Description
AUTOMOTIVE HOUSING, PLUG, 3POS, BLACK; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 3POS, BLACK; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos, Black; Product Range Amphenol Sine/tuchel - 78AC5998 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, Black; Product Range Amphenol Sine/tuchel
78AC5998
Automotive Housing, Plug, 3Pos, Black; Product Range Amphenol Sine/tuchel 78AC5998
AUTOMOTIVE HOUSING, PLUG, 3POS, BLACK; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS, BLACK; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Automotive Housing, Plug, 3Pos, Black Rohs Compliant Amphenol Sine/tuchel - 69AH6686 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos, Black Rohs Compliant Amphenol Sine/tuchel
69AH6686
Automotive Housing, Plug, 3Pos, Black Rohs Compliant Amphenol Sine/tuchel 69AH6686
AUTOMOTIVE HOUSING, PLUG, 3POS, BLACK ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 3POS, BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5998
Product Name Automotive Housing, Plug, 3Pos, Black; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details