Amphenol Sine Systems Automotive Electronic Connector AT06-3S-MM01

Description
Automotive Connectors Plug 3 Way End Cap Reduced Dia. Seal Product overview: AT06-3S-MM01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-MM01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors Plug 3 Way End Cap Reduced Dia. Seal Product overview: AT06-3S-MM01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-MM01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-3S-MM01
Automotive Electronic Connector 2026-AT06-3S-MM01
Automotive Connectors Plug 3 Way End Cap Reduced Dia. Seal Product overview: AT06-3S-MM01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-MM01 can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 3 Way End Cap Reduced Dia. Seal Product overview: AT06-3S-MM01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-MM01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - AT06-3S-MM01-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
AT06-3S-MM01-ND
Rectangular Connector Housings AT06-3S-MM01-ND
3 Rectangular Connectors - Housings Plug Gray

3 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Low Pin Connectors - AT06-3S-MM01 - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-3S-MM01
Low Pin Connectors AT06-3S-MM01
Connector, Amphenol Sine, AT Series, 3 Pin Plug, with End Cap & Reduced Dia. Seal

Connector, Amphenol Sine, AT Series, 3 Pin Plug, with End Cap & Reduced Dia. Seal

Supplier's Site
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel - 34R6628 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
34R6628
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel 34R6628
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:AT Series Socket Contacts; Colour:Gray; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:-; For Use With:AT Series Socket Contacts; Colour:Gray; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Chief Enterprises LLC Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-AT06-3S-MM01 AT06-3S-MM01-ND AT06-3S-MM01 AT06-3S-MM01 34R6628
Product Name Automotive Electronic Connector Rectangular Connector Housings Low Pin Connectors Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3E1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Terminal Blocks - 39.2410 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers