Amphenol Sine Systems Free Hanging, Panel Mount AT06-3S-KIT01

Description
3 Position Rectangular Plug Connector Crimp 16-18 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Plug Connector Crimp 16-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-1202-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-1202-ND
Free Hanging, Panel Mount 889-1202-ND
3 Position Rectangular Plug Connector Crimp 16-18 AWG

3 Position Rectangular Plug Connector Crimp 16-18 AWG

Buy Now Datasheet
Automotive Connectors - 597400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
597400
Automotive Connectors 597400
AT 3S KIT WEDGE & CONTACTS

AT 3S KIT WEDGE & CONTACTS

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-3S-KIT01
Automotive Electronic Connector 2026-AT06-3S-KIT01
Automotive Connectors AT 3S KIT WEDGE & CONTACTS Product overview: AT06-3S-KIT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-KIT01 can be used for catalog matching and distributor lookup.

Automotive Connectors AT 3S KIT WEDGE & CONTACTS Product overview: AT06-3S-KIT01 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-KIT01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connector, 3Pos, Plug, 13A; Product Range Amphenol Sine/tuchel - 26Y7029 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, 3Pos, Plug, 13A; Product Range Amphenol Sine/tuchel
26Y7029
Automotive Connector, 3Pos, Plug, 13A; Product Range Amphenol Sine/tuchel 26Y7029
AUTOMOTIVE CONNECTOR, 3POS, PLUG, 13A; Product Range:AT Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, 3POS, PLUG, 13A; Product Range:AT Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1202-ND 597400 AT06-3S-KIT01 2026-AT06-3S-KIT01 26Y7029
Product Name Free Hanging, Panel Mount Automotive Connectors Automotive Electronic Connector Automotive Connector, 3Pos, Plug, 13A; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 18 AWG
Connector Type Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers