Amphenol Sine Systems Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug, AT Dust Cap, Black AT06-3S-CAP

Description
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours). Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 3 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38173
Request a Quote Datasheet
Description
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours). Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 3 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38173
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug, AT Dust Cap, Black - 40146 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug, AT Dust Cap, Black
40146
Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug, AT Dust Cap, Black 40146
A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours). Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 3 Operating Temperature Range: -67°F (-55°C) to 257°F (125°C) Meets or exceeds 1500VDC High-performance, cost effective alternative to Deutsch DTM connectors Integral latching system on connectors ensure definitive electrical and mechanical connection Thermoplastic, UV resistant connector housings Exceptional dielectric and mechanical properties Multi-sealing perimeter with internal and rear silicone Ingress Protection Rating: IP68 (in mated condition) Silicone elastomer seals on plug and receptacle connector housings Mating Connector: 38173

A Series Caps are a low-cost alternative to using standard connectors with sealing plugs and provide an optional protective covering for harsh environmental and industrial applications. All caps are IP68 rated (1m of water for 24 hours).

  • Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 3
  • Operating Temperature Range: -67°F (-55°C) to 257°F (125°C)
  • Meets or exceeds 1500VDC
  • High-performance, cost effective alternative to Deutsch DTM connectors
  • Integral latching system on connectors ensure definitive electrical and mechanical connection
  • Thermoplastic, UV resistant connector housings
  • Exceptional dielectric and mechanical properties
  • Multi-sealing perimeter with internal and rear silicone
  • Ingress Protection Rating: IP68 (in mated condition)
  • Silicone elastomer seals on plug and receptacle connector housings
  • Mating Connector: 38173
Supplier's Site Datasheet
Connectors Circular, Industrial - Metal, Dust Caps - AT06-3S-CAP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Metal, Dust Caps
AT06-3S-CAP
Connectors Circular, Industrial - Metal, Dust Caps AT06-3S-CAP
COVER, PROTECTIVE, 3 WAY G / BLACK

COVER, PROTECTIVE, 3 WAY G / BLACK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Accessories - 889-2349-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
889-2349-ND
Rectangular Connector Accessories 889-2349-ND
Connector Cap (Cover), Protective For AT Series™

Connector Cap (Cover), Protective For AT Series™

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 40146 AT06-3S-CAP AT06-3S-CAP 889-2349-ND
Product Name Amphenol Sine Systems AT06-3S-CAP 3-Way Connector Plug, AT Dust Cap, Black Connectors Circular, Industrial - Metal, Dust Caps Rectangular Connector Accessories
Connector Type Automotive Connector Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3E1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1604-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers