Amphenol Sine Systems Automotive Electronic Connector AT06-3S-BLK

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-3S-BLK
Automotive Electronic Connector 2026-AT06-3S-BLK
Automotive Connectors 3 Pin Plug Product overview: AT06-3S-BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-BLK can be used for catalog matching and distributor lookup.

Automotive Connectors 3 Pin Plug Product overview: AT06-3S-BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-3S-BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 434146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
434146
Automotive Connectors 434146
Amphenol Industrial AT06-3S-BLK

Amphenol Industrial AT06-3S-BLK

Supplier's Site
Rectangular Connector Housings - AT06-3S-BLK-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
AT06-3S-BLK-ND
Rectangular Connector Housings AT06-3S-BLK-ND
3 Rectangular Connectors - Housings Plug Black

3 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Amphenol Sine Systems AT06-3S-BLK, 3-Way AT Connector Plug Connector, DT06-3S-E004 Compatible, Black - 39356 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-3S-BLK, 3-Way AT Connector Plug Connector, DT06-3S-E004 Compatible, Black
39356
Amphenol Sine Systems AT06-3S-BLK, 3-Way AT Connector Plug Connector, DT06-3S-E004 Compatible, Black 39356
Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector, DT04-3P-E004 Compatible, Black Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 3 Color: Black Contact Size: Size 16 Deutsch DT compatible connector: DT06-3S-E004 High-performance, cost-effective Deutsch DT replacement Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties, and RoHS compliance Over molded cable relieves stress on conductors Improved connector integrity Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Ingress Protection Rating: IP68 (in mated condition) Nickel-plated contacts ensure an electrically reliable connection Contact Rating: 13A Integral latching system ensures definitive electrical and mechanical connection Operating Temperature: -67°F (-55°C) to 257°F (125°C)
  • Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector, DT04-3P-E004 Compatible, Black
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 3
  • Color: Black
  • Contact Size: Size 16
  • Deutsch DT compatible connector: DT06-3S-E004
  • High-performance, cost-effective Deutsch DT replacement
  • Amphenol receptacles must be used with the Amphenol wedgelocks in order to mate properly with Deutsch DT connectors
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties, and RoHS compliance
  • Over molded cable relieves stress on conductors
  • Improved connector integrity
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Ingress Protection Rating: IP68 (in mated condition)
  • Nickel-plated contacts ensure an electrically reliable connection
  • Contact Rating: 13A
  • Integral latching system ensures definitive electrical and mechanical connection
  • Operating Temperature: -67°F (-55°C) to 257°F (125°C)
Supplier's Site Datasheet
Low Pin Connectors - AT06-3S-BLK - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-3S-BLK
Low Pin Connectors AT06-3S-BLK
Connector, Amphenol Sine, AT Series, 3 Pin Plug BLACK

Connector, Amphenol Sine, AT Series, 3 Pin Plug BLACK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Waytek, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-3S-BLK 2026-AT06-3S-BLK 434146 AT06-3S-BLK-ND 39356 AT06-3S-BLK
Product Name Automotive Electronic Connector Automotive Connectors Rectangular Connector Housings Amphenol Sine Systems AT06-3S-BLK, 3-Way AT Connector Plug Connector, DT06-3S-E004 Compatible, Black Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Gender Male / Plug; Female / Jack Male / Plug
Current Rating 13.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products