Amphenol Corporation Rectangular Connector Housings AT06-2S

Description
2 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
2 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-1012-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1012-ND
Rectangular Connector Housings 889-1012-ND
2 Rectangular Connectors - Housings Plug Gray

2 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-2S
Automotive Electronic Connector 2026-AT06-2S
Automotive Connectors Plug 2 Way Product overview: AT06-2S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 2 Way Product overview: AT06-2S from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amphenol Sine Systems AT06-2S 2-Way AT Connector Plug, DT06-2S Compatible - 38170 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-2S 2-Way AT Connector Plug, DT06-2S Compatible
38170
Amphenol Sine Systems AT06-2S 2-Way AT Connector Plug, DT06-2S Compatible 38170
Amphenol Sine Systems AT06-2S 2-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors -67°F (-55°C) to 257°F (125°C) 13A IP69K
  • Amphenol Sine Systems AT06-2S 2-Way AT Connector Plugs
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with
  • Deutsch DT connectors
  • -67°F (-55°C) to 257°F (125°C)
  • 13A
  • IP69K
Supplier's Site Datasheet
Swedesboro, NJ, United States
2-Way Plug, Female Connector

2-Way Plug, Female Connector

Buy Now
Automotive Connectors - 6964187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964187
Automotive Connectors 6964187
Amphenol Industrial AT06-2S

Amphenol Industrial AT06-2S

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 1097666-AT06-2S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1097666-AT06-2S
Connectors, Interconnects - Rectangular Connectors - Housings 1097666-AT06-2S
Win Source Part Number: 1097666-AT06-2S Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: AT Series™ Number of Positions: 2 Color: Gray Features: Sealed Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): DT062S; 43640-0200; 43640-0201; 5-103944-1; 5-103945-1; 1-480318-0; 03-06-2023AT06-2S.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: Amphenol Sine Systems Corp Other Names: 889-1012,AT062S Base Product Number: AT06-2S

Win Source Part Number: 1097666-AT06-2S
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: AT Series™
Number of Positions: 2
Color: Gray
Features: Sealed
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): DT062S; 43640-0200; 43640-0201; 5-103944-1; 5-103945-1; 1-480318-0; 03-06-2023AT06-2S.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1012,AT062S
Base Product Number: AT06-2S

Buy Now Datasheet
2 PIN PLUG - 70060060 - Allied Electronics, Inc.
Fort Worth, TX, USA
2 PIN PLUG
70060060
2 PIN PLUG 70060060
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Low Pin Connectors - AT06-2S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-2S
Low Pin Connectors AT06-2S
Connector, Amphenol Sine, AT Series, 2 Pin Plug

Connector, Amphenol Sine, AT Series, 2 Pin Plug

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1012-ND 2026-AT06-2S 38170 AT06-2S 6964187 1097666-AT06-2S 70060060 AT06-2S
Product Name Rectangular Connector Housings Automotive Electronic Connector Amphenol Sine Systems AT06-2S 2-Way AT Connector Plug, DT06-2S Compatible Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Housings 2 PIN PLUG Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN6G2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Female connector/socket - 231-303/037-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers