Amphenol Sine Systems Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel AT06-2S

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel - 14R5598 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
14R5598
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel 14R5598
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14R5598
Product Name Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details