Amphenol Sine Systems Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel AT06-2S-SR01BLK

Description
PLUG HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 66W6722 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
66W6722
Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 66W6722
PLUG HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

PLUG HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions; For Use With:Amphenol AT Series Size 16 Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66W6722
Product Name Plug Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details