Amphenol Sine Systems Automotive Housing, Plug, 2Pos, Brown; Product Range Amphenol Sine/tuchel AT06-2S-OMBRN

Description
AUTOMOTIVE HOUSING, PLUG, 2POS, BROWN; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS, BROWN; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos, Brown; Product Range Amphenol Sine/tuchel - 78AC5990 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, Brown; Product Range Amphenol Sine/tuchel
78AC5990
Automotive Housing, Plug, 2Pos, Brown; Product Range Amphenol Sine/tuchel 78AC5990
AUTOMOTIVE HOUSING, PLUG, 2POS, BROWN; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, BROWN; Product Range:AT StructurePlus Series™; Gender:Plug; No. of Positions:2Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5990
Product Name Automotive Housing, Plug, 2Pos, Brown; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details