Amphenol Sine Systems Rectangular Connector Housings AT06-2S-LED24V01-OMC

Description
2 POSITION LED OVERMOLD PLUG, SO
Request a Quote Datasheet
Description
2 POSITION LED OVERMOLD PLUG, SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-AT06-2S-LED24V01-OMC-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT06-2S-LED24V01-OMC-ND
Rectangular Connector Housings 889-AT06-2S-LED24V01-OMC-ND
2 POSITION LED OVERMOLD PLUG, SO

2 POSITION LED OVERMOLD PLUG, SO

Buy Now Datasheet
Amphenol Sine Systems AT06-2S-LED24V01-OMC 2-Way AT LED Connector Plug, 24VDC, Integrated Diode - 40014 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-2S-LED24V01-OMC 2-Way AT LED Connector Plug, 24VDC, Integrated Diode
40014
Amphenol Sine Systems AT06-2S-LED24V01-OMC 2-Way AT LED Connector Plug, 24VDC, Integrated Diode 40014
Amphenol Sine Systems AT06-2S-LED24V01-OMC 2-Way AT LED Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 12/24VDC LED included Deutsch DT compatible connector line LED displays when connector is on Cost-effective and field serviceable design Quick diagnosis reduces troubleshooting time Environmentally sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB board/LED, front and rear seals, and AT-SR01 end cap strain reliefs come factory assembled on the plug Use for heavy-duty applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics Simply crimp the contact style of your choice...Insert...Sn ap the LED wedgelock into place No additional assembly required! Highly visible green LED Modifications: Standard wire seal/clear body design Comes equipped with integrated suppressor diode
  • Amphenol Sine Systems AT06-2S-LED24V01-OMC 2-Way AT LED Connector Plug
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • 12/24VDC LED included
  • Deutsch DT compatible connector line
  • LED displays when connector is on
  • Cost-effective and field serviceable design
  • Quick diagnosis reduces troubleshooting time
  • Environmentally sealed for harsh environments
  • Plug and play - assembled the same as a standard connector
  • Integral PCB board/LED, front and rear seals, and AT-SR01 end cap strain reliefs come factory assembled on the plug
  • Use for heavy-duty applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics
  • Simply crimp the contact style of your choice...Insert...Snap the LED wedgelock into place
  • No additional assembly required!
  • Highly visible green LED
  • Modifications: Standard wire seal/clear body design
  • Comes equipped with integrated suppressor diode
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 889-AT06-2S-LED24V01-OMC-ND 40014
Product Name Rectangular Connector Housings Amphenol Sine Systems AT06-2S-LED24V01-OMC 2-Way AT LED Connector Plug, 24VDC, Integrated Diode
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers