Amphenol Sine Systems Rectangular Connector Housings AT06-2S-LED24K1

Description
2 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet
Description
2 Rectangular Connectors - Housings Plug Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-2260-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-2260-ND
Rectangular Connector Housings 889-2260-ND
2 Rectangular Connectors - Housings Plug Black

2 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-2S-LED24K1
Automotive Electronic Connector 2026-AT06-2S-LED24K1
Automotive Connectors Plug 2Way Kit LED24V Contacts & Wedge BLK Product overview: AT06-2S-LED24K1 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-LED24K1 can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 2Way Kit LED24V Contacts & Wedge BLK Product overview: AT06-2S-LED24K1 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-LED24K1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Plug, 2 Position, 24V Led, Wedgelock, 16-20Awg; No. Of Contacts Amphenol Sine/tuchel - 08X7029 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2 Position, 24V Led, Wedgelock, 16-20Awg; No. Of Contacts Amphenol Sine/tuchel
08X7029
Connector, Plug, 2 Position, 24V Led, Wedgelock, 16-20Awg; No. Of Contacts Amphenol Sine/tuchel 08X7029
CONNECTOR, PLUG, 2 POSITION, 24V LED, WEDGELOCK, 16-20AWG; No. of Contacts:2Contacts; Product Range:AT Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, PLUG, 2 POSITION, 24V LED, WEDGELOCK, 16-20AWG; No. of Contacts:2Contacts; Product Range:AT Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2260-ND 2026-AT06-2S-LED24K1 08X7029
Product Name Rectangular Connector Housings Automotive Electronic Connector Connector, Plug, 2 Position, 24V Led, Wedgelock, 16-20Awg; No. Of Contacts Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Mounting Free Hanging (In-Line) Cable Mount
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details