Amphenol Sine Systems Automotive Electronic Connector AT06-2S-LED2401

Description
2 Pos Plug LED Clear Endcap Socket
Request a Quote Datasheet
Description
2 Pos Plug LED Clear Endcap Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
2 Pos Plug LED Clear Endcap Socket

2 Pos Plug LED Clear Endcap Socket

Buy Now
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-2S-LED2401
Automotive Electronic Connector 2026-AT06-2S-LED2401
Automotive Connectors Plug 2Way LED24VBody Clear SR01 Black Product overview: AT06-2S-LED2401 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-LED2401 can be used for catalog matching and distributor lookup.

Automotive Connectors Plug 2Way LED24VBody Clear SR01 Black Product overview: AT06-2S-LED2401 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-LED2401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 889-1446-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1446-ND
Rectangular Connector Housings 889-1446-ND
2 Rectangular Connectors - Housings Plug Black

2 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-2S-LED2401 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-2S-LED2401
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-2S-LED2401
PLUG,2-WAY,LED 12V,CLEAR

PLUG,2-WAY,LED 12V,CLEAR

Buy Now
Automotive Connectors - 434088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
434088
Automotive Connectors 434088
Amphenol Industrial AT06-2S-LED2401

Amphenol Industrial AT06-2S-LED2401

Supplier's Site
Amphenol Sine Systems AT06-2S-LED2401 AT Connector Plug, 2-Way, LED, 24VDC, Clear End cap - 38368 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-2S-LED2401 AT Connector Plug, 2-Way, LED, 24VDC, Clear End cap
38368
Amphenol Sine Systems AT06-2S-LED2401 AT Connector Plug, 2-Way, LED, 24VDC, Clear End cap 38368
Amphenol Sine Systems AT06-2S-LED2401 LED AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 24VDC LED included Shows when connector is "on" Deutsch DT compatible connector line Field serviceable Cost effective Quick diagnosis reduces troubleshooting time Environmentally sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB Board/LED, Front and Rear Seals, and AT-SR01 End Cap Strain Reliefs come factory assembled on the Plug Use for heavy duty applications including, solenoids, valves, sensors, electronic controls, manifolds, coils and diagnostics Simply crimp the contact style of your choice...Insert...Sn ap the LED wedgelock into place No additional assembly required! Highly visible LED 2 position
  • Amphenol Sine Systems AT06-2S-LED2401 LED AT Connector Plugs
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • 24VDC LED included
  • Shows when connector is "on"
  • Deutsch DT compatible connector line
  • Field serviceable
  • Cost effective
  • Quick diagnosis reduces troubleshooting time
  • Environmentally sealed for harsh environments
  • Plug and play - assembled the same as a standard connector
  • Integral PCB Board/LED, Front and Rear Seals, and AT-SR01 End Cap Strain Reliefs come factory assembled
  • on the Plug
  • Use for heavy duty applications including, solenoids, valves, sensors, electronic controls, manifolds, coils and diagnostics
  • Simply crimp the contact style of your choice...Insert...Snap the LED wedgelock into place
  • No additional assembly required!
  • Highly visible LED 2 position
Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. RS Components, Ltd. Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-2S-LED2401 2026-AT06-2S-LED2401 889-1446-ND AT06-2S-LED2401 434088 38368
Product Name Automotive Electronic Connector Rectangular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Automotive Connectors Amphenol Sine Systems AT06-2S-LED2401 AT Connector Plug, 2-Way, LED, 24VDC, Clear End cap
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SMB (F) St. Connector for RG316 Cable - ET-SBFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-0182-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers