Amphenol Sine Systems Amphenol Sine Systems AT06-2S-LED1224VR-OMC 2-Way LED Connector Plug, 12/12VDC, Clear Body AT06-2S-LED1224VR-OMC

Description
Amphenol Sine Systems AT06-2S-LED1224VR-OM C 2-Way LED Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 12/24VDC LED included Deutsch DT compatible connector line LED displays when connector is on Cost-effective and field serviceable design Quick diagnosis reduces troubleshooting time Environmentally sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB board/LED, front and rear seals, and AT-SR01 end cap strain reliefs come factory assembled on the plug Use for heavy-duty applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics Simply crimp the contact style of your choice...Insert...Sn ap the LED wedgelock into place No additional assembly required! Highly visible green LED Modifications: Reduced wire seal/clear body design
Request a Quote Datasheet
Description
Amphenol Sine Systems AT06-2S-LED1224VR-OM C 2-Way LED Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 12/24VDC LED included Deutsch DT compatible connector line LED displays when connector is on Cost-effective and field serviceable design Quick diagnosis reduces troubleshooting time Environmentally sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB board/LED, front and rear seals, and AT-SR01 end cap strain reliefs come factory assembled on the plug Use for heavy-duty applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics Simply crimp the contact style of your choice...Insert...Sn ap the LED wedgelock into place No additional assembly required! Highly visible green LED Modifications: Reduced wire seal/clear body design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT06-2S-LED1224VR-OMC 2-Way LED Connector Plug, 12/12VDC, Clear Body - 40011 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-2S-LED1224VR-OMC 2-Way LED Connector Plug, 12/12VDC, Clear Body
40011
Amphenol Sine Systems AT06-2S-LED1224VR-OMC 2-Way LED Connector Plug, 12/12VDC, Clear Body 40011
Amphenol Sine Systems AT06-2S-LED1224VR-OM C 2-Way LED Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 12/24VDC LED included Deutsch DT compatible connector line LED displays when connector is on Cost-effective and field serviceable design Quick diagnosis reduces troubleshooting time Environmentally sealed for harsh environments Plug and play - assembled the same as a standard connector Integral PCB board/LED, front and rear seals, and AT-SR01 end cap strain reliefs come factory assembled on the plug Use for heavy-duty applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics Simply crimp the contact style of your choice...Insert...Sn ap the LED wedgelock into place No additional assembly required! Highly visible green LED Modifications: Reduced wire seal/clear body design
  • Amphenol Sine Systems AT06-2S-LED1224VR-OMC 2-Way LED Connector Plug
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • 12/24VDC LED included
  • Deutsch DT compatible connector line
  • LED displays when connector is on
  • Cost-effective and field serviceable design
  • Quick diagnosis reduces troubleshooting time
  • Environmentally sealed for harsh environments
  • Plug and play - assembled the same as a standard connector
  • Integral PCB board/LED, front and rear seals, and AT-SR01 end cap strain reliefs come factory assembled on the plug
  • Use for heavy-duty applications including, solenoids, valves, sensors, electronic controls, manifolds, coils, and diagnostics
  • Simply crimp the contact style of your choice...Insert...Snap the LED wedgelock into place
  • No additional assembly required!
  • Highly visible green LED
  • Modifications: Reduced wire seal/clear body design
Supplier's Site Datasheet
Rectangular Connector Housings - 889-AT06-2S-LED1224VR-OMC-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-AT06-2S-LED1224VR-OMC-ND
Rectangular Connector Housings 889-AT06-2S-LED1224VR-OMC-ND
2 POSITION LED OVERMOLD PLUG, SO

2 POSITION LED OVERMOLD PLUG, SO

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 40011 889-AT06-2S-LED1224VR-OMC-ND
Product Name Amphenol Sine Systems AT06-2S-LED1224VR-OMC 2-Way LED Connector Plug, 12/12VDC, Clear Body Rectangular Connector Housings
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details