Amphenol Sine Systems Automotive Housing, Plug, 2Pos, 13A; Product Range Amphenol Sine/tuchel AT06-2S-LED1224VR-OM

Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 13A; Product Range:AT SR01 Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 2POS, 13A; Product Range:AT SR01 Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 2Pos, 13A; Product Range Amphenol Sine/tuchel - 15AJ1973 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos, 13A; Product Range Amphenol Sine/tuchel
15AJ1973
Automotive Housing, Plug, 2Pos, 13A; Product Range Amphenol Sine/tuchel 15AJ1973
AUTOMOTIVE HOUSING, PLUG, 2POS, 13A; Product Range:AT SR01 Series™; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 2POS, 13A; Product Range:AT SR01 Series™; Gender:Plug; No. of Positions:2Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:PC (Polycarbonate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15AJ1973
Product Name Automotive Housing, Plug, 2Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details