Amphenol Sine Systems Plug Housing, 2Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel AT06-2S-LED1224V

Description
PLUG HOUSING, 2POS, THERMOPLASTIC, BLACK; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Pin & Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, THERMOPLASTIC, BLACK; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Pin & Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel - 02AH0988 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel
02AH0988
Plug Housing, 2Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel 02AH0988
PLUG HOUSING, 2POS, THERMOPLASTIC, BLACK; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions ; For Use With:Amphenol AT Series Size 16 Pin & Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

PLUG HOUSING, 2POS, THERMOPLASTIC, BLACK; Product Range:AT Series; Gender:Plug; No. of Positions:2Positions; For Use With:Amphenol AT Series Size 16 Pin & Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02AH0988
Product Name Plug Housing, 2Pos, Thermoplastic, Black; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details