Amphenol Sine Systems Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connector, 120 Ohm resistor, Yellow AT06-2S-LED1201

Description
Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 120 Ohm resistor included Color: Yellow Deutsch DT compatible connector line Meets SAE J1939 electrical requirements Required to be placed at both ends of main communication backbone Cost effective in-harness option for CAN system Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet
Description
Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 120 Ohm resistor included Color: Yellow Deutsch DT compatible connector line Meets SAE J1939 electrical requirements Required to be placed at both ends of main communication backbone Cost effective in-harness option for CAN system Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connector, 120 Ohm resistor, Yellow - 38360 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connector, 120 Ohm resistor, Yellow
38360
Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connector, 120 Ohm resistor, Yellow 38360
Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connectors Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 120 Ohm resistor included Color: Yellow Deutsch DT compatible connector line Meets SAE J1939 electrical requirements Required to be placed at both ends of main communication backbone Cost effective in-harness option for CAN system Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connectors
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 2
  • 120 Ohm resistor included
  • Color: Yellow
  • Deutsch DT compatible connector line
  • Meets SAE J1939 electrical requirements
  • Required to be placed at both ends of main communication backbone
  • Cost effective in-harness option for CAN system
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Power Connectors
Product Number 38360
Product Name Amphenol Sine Systems AT04-2P-R120YEL AT Receptacle Connector, 120 Ohm resistor, Yellow
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
NEMA 5-15R Snap-in AC Power Outlet with Solder Terminals - 738W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details