Amphenol Sine Systems Rectangular Connector Housings AT06-2S-BRN

Description
2 Rectangular Connectors - Housings Plug Brown
Request a Quote Datasheet
Description
2 Rectangular Connectors - Housings Plug Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - AT06-2S-BRN-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
AT06-2S-BRN-ND
Rectangular Connector Housings AT06-2S-BRN-ND
2 Rectangular Connectors - Housings Plug Brown

2 Rectangular Connectors - Housings Plug Brown

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-2S-BRN
Automotive Electronic Connector 2026-AT06-2S-BRN
Automotive Connectors 2 Pin Plug Product overview: AT06-2S-BRN from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-BRN can be used for catalog matching and distributor lookup.

Automotive Connectors 2 Pin Plug Product overview: AT06-2S-BRN from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-BRN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Amphenol Sine Systems AT06-2S-BRN 2-Way Connector Plug, DT06-2S Compatible, Brown - 39832 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-2S-BRN 2-Way Connector Plug, DT06-2S Compatible, Brown
39832
Amphenol Sine Systems AT06-2S-BRN 2-Way Connector Plug, DT06-2S Compatible, Brown 39832
Amphenol Sine Systems AT06-2S-BRN 2-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-2S Series: AT Number of Pins: 2 Color: Brown Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT06-2S-BRN 2-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-2S
  • Series: AT
  • Number of Pins: 2
  • Color: Brown
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet
Low Pin Connectors - AT06-2S-BRN - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-2S-BRN
Low Pin Connectors AT06-2S-BRN
Connector, Amphenol Sine, AT Series, 2 Pin Plug BROWN

Connector, Amphenol Sine, AT Series, 2 Pin Plug BROWN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-2S-BRN-ND 2026-AT06-2S-BRN 39832 AT06-2S-BRN
Product Name Rectangular Connector Housings Automotive Electronic Connector Amphenol Sine Systems AT06-2S-BRN 2-Way Connector Plug, DT06-2S Compatible, Brown Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details