Amphenol Sine Systems Automotive Connectors AT06-2S-BLK

Description
Amphenol Industrial AT06-2S-BLK
Request a Quote Datasheet
Description
Amphenol Industrial AT06-2S-BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 434143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
434143
Automotive Connectors 434143
Amphenol Industrial AT06-2S-BLK

Amphenol Industrial AT06-2S-BLK

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-2S-BLK
Automotive Electronic Connector 2026-AT06-2S-BLK
Automotive Connectors 2 Pin Pug BLK Product overview: AT06-2S-BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-BLK can be used for catalog matching and distributor lookup.

Automotive Connectors 2 Pin Pug BLK Product overview: AT06-2S-BLK from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-2S-BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Housings - 889-1444-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1444-ND
Rectangular Connector Housings 889-1444-ND
2 Rectangular Connectors - Housings Plug Black

2 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Amphenol Sine Systems AT06-2S-BLK 2-Way Connector Plug, DT06-2S-E004 Compatible, Black - 39830 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-2S-BLK 2-Way Connector Plug, DT06-2S-E004 Compatible, Black
39830
Amphenol Sine Systems AT06-2S-BLK 2-Way Connector Plug, DT06-2S-E004 Compatible, Black 39830
Amphenol Sine Systems AT06-2S-BLK 2-Way Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-2S-E004 & DT06-2S-P012 Series: AT Number of Pins: 2 Color: Black Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
  • Amphenol Sine Systems AT06-2S-BLK 2-Way Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-2S-E004 & DT06-2S-P012
  • Series: AT
  • Number of Pins: 2
  • Color: Black
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedgelocks in order to mate properly with Deutsch DT connectors
Supplier's Site Datasheet
Low Pin Connectors - AT06-2S-BLK - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-2S-BLK
Low Pin Connectors AT06-2S-BLK
Connector, Amphenol Sine, AT Series, 2 Pin Plug BLACK

Connector, Amphenol Sine, AT Series, 2 Pin Plug BLACK

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Waytek, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 434143 2026-AT06-2S-BLK AT06-2S-BLK 889-1444-ND 39830 AT06-2S-BLK
Product Name Automotive Connectors Automotive Electronic Connector Rectangular Connector Housings Amphenol Sine Systems AT06-2S-BLK 2-Way Connector Plug, DT06-2S-E004 Compatible, Black Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Power Connectors - 114916P1-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details