Amphenol Sine Systems Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-12SC

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-12SC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-12SC
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-12SC
12 Pin Plug Key Position C

12 Pin Plug Key Position C

Buy Now
Amphenol Sine Systems AT06-12SC 12-Way AT Connector Plug, DT06-12SC Compatible - 38199 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-12SC 12-Way AT Connector Plug, DT06-12SC Compatible
38199
Amphenol Sine Systems AT06-12SC 12-Way AT Connector Plug, DT06-12SC Compatible 38199
Amphenol Sine Systems AT06-12SC 12 Way AT Connector Plug Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-12SC Series: AT Number of Pins: 12 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors -67°F (-55°C) to 257°F (125°C) 13A IP69K
  • Amphenol Sine Systems AT06-12SC 12 Way AT Connector Plug
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-12SC
  • Series: AT
  • Number of Pins: 12
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors
  • -67°F (-55°C) to 257°F (125°C)
  • 13A
  • IP69K
Supplier's Site Datasheet
Automotive Connectors - 434117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
434117
Automotive Connectors 434117
Amphenol Industrial AT06-12SC

Amphenol Industrial AT06-12SC

Supplier's Site
Rectangular Connector Housings - 889-1022-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1022-ND
Rectangular Connector Housings 889-1022-ND
12 Rectangular Connectors - Housings Plug Green

12 Rectangular Connectors - Housings Plug Green

Buy Now Datasheet
Low Pin Connectors - AT06-12SC - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-12SC
Low Pin Connectors AT06-12SC
Connector, Amphenol Sine, AT Series, 12 Pin Plug Key Position C

Connector, Amphenol Sine, AT Series, 12 Pin Plug Key Position C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Waytek, Inc. RS Components, Ltd. DigiKey Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-12SC AT06-12SC 38199 434117 889-1022-ND AT06-12SC
Product Name Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Amphenol Sine Systems AT06-12SC 12-Way AT Connector Plug, DT06-12SC Compatible Automotive Connectors Rectangular Connector Housings Low Pin Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details