Amphenol Sine Systems Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel AT06-12SC-RD01

Description
AUTOMOTIVE HOUSING, PLUG, 12POS, 13A; Product Range:AT Series™ LED; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 12POS, 13A; Product Range:AT Series™ LED; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel - 34R6617 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel
34R6617
Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel 34R6617
AUTOMOTIVE HOUSING, PLUG, 12POS, 13A; Product Range:AT Series™ LED; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 12POS, 13A; Product Range:AT Series™ LED; Gender:Plug; No. of Positions:12Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R6617
Product Name Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details