Amphenol Sine Systems Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel AT06-12SB-EC01

Description
AUTOMOTIVE HOUSING, PLUG, 12POS, 13A; Product Range:AT Series™ LED; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 12POS, 13A; Product Range:AT Series™ LED; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel - 34R6611 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel
34R6611
Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel 34R6611
AUTOMOTIVE HOUSING, PLUG, 12POS, 13A; Product Range:AT Series™ LED; Gender:Plug; No. of Positions:12Position s; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 12POS, 13A; Product Range:AT Series™ LED; Gender:Plug; No. of Positions:12Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34R6611
Product Name Automotive Housing, Plug, 12Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details