Amphenol Sine Systems Plug, At, 12 Way, Skt; Product Range Amphenol Sine/tuchel AT06-12SA..

Description
PLUG, AT, 12 WAY, SKT; Product Range:AT Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:-; For Use With:AT Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet
Description
PLUG, AT, 12 WAY, SKT; Product Range:AT Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:-; For Use With:AT Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, At, 12 Way, Skt; Product Range Amphenol Sine/tuchel - 85R5225 - Newark, An Avnet Company
Chicago, IL, United States
Plug, At, 12 Way, Skt; Product Range Amphenol Sine/tuchel
85R5225
Plug, At, 12 Way, Skt; Product Range Amphenol Sine/tuchel 85R5225
PLUG, AT, 12 WAY, SKT; Product Range:AT Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:-; For Use With:AT Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

PLUG, AT, 12 WAY, SKT; Product Range:AT Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:-; For Use With:AT Series Socket Contacts; SVHC:No SVHC (27-Jun-2018); Current Rating:13A; Flammability Rating:UL94V-0; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85R5225
Product Name Plug, At, 12 Way, Skt; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details