Amphenol Sine Systems Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel AT06-12SA

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Plug; No. of Positions:12Position s; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Plug; No. of Positions:12Position s; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel - 14R5594 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
14R5594
Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel 14R5594
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Plug; No. of Positions:12Position s; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:AT Series; Gender:Plug; No. of Positions:12Positions; For Use With:AT Series Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:1500V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14R5594
Product Name Plug And Socket Connector Housing; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details