Amphenol Corporation Automotive Connectors AT06-12SA

Description
Amphenol Industrial AT06-12SA
Request a Quote Datasheet
Description
Amphenol Industrial AT06-12SA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 6964206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964206
Automotive Connectors 6964206
Amphenol Industrial AT06-12SA

Amphenol Industrial AT06-12SA

Supplier's Site
Amphenol Sine Systems AT06-12SA 12-Way AT Connector Plug, DT06-12SA Compatible - 38180 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-12SA 12-Way AT Connector Plug, DT06-12SA Compatible
38180
Amphenol Sine Systems AT06-12SA 12-Way AT Connector Plug, DT06-12SA Compatible 38180
Amphenol Sine Systems AT06-12SA 12-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-12SA Series: AT Number of Pins: 12 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors -67°F (-55°C) to 257°F (125°C) 13A IP69K
  • Amphenol Sine Systems AT06-12SA 12-Way AT Connector Plugs
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-12SA
  • Series: AT
  • Number of Pins: 12
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors
  • -67°F (-55°C) to 257°F (125°C)
  • 13A
  • IP69K
Supplier's Site Datasheet
Philadelphia, PA, United States
AT 12C 16 AWG SKT PLG A KEY

AT 12C 16 AWG SKT PLG A KEY

Buy Now
Rectangular Connector Housings - 889-1020-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1020-ND
Rectangular Connector Housings 889-1020-ND
12 Rectangular Connectors - Housings Plug Gray

12 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-12SA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-12SA
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-12SA
12 PIN PLUG KEY POSITION A

12 PIN PLUG KEY POSITION A

Buy Now
12 PIN PLUG KEY POSITION A - 70060068 - Allied Electronics, Inc.
Fort Worth, TX, USA
12 PIN PLUG KEY POSITION A
70060068
12 PIN PLUG KEY POSITION A 70060068
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site
Low Pin Connectors - AT06-12SA - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-12SA
Low Pin Connectors AT06-12SA
Connector, Amphenol Sine, AT Series, 12 Pin Plug Key Position A

Connector, Amphenol Sine, AT Series, 12 Pin Plug Key Position A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Waytek, Inc. PEI-Genesis DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6964206 38180 Amphenol Sine AT06-12SA 889-1020-ND AT06-12SA 70060068 AT06-12SA
Product Name Automotive Connectors Amphenol Sine Systems AT06-12SA 12-Way AT Connector Plug, DT06-12SA Compatible Rectangular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 12 PIN PLUG KEY POSITION A Low Pin Connectors
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
ix Industrial IO Plug - NDHN3B2 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
4 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers