Amphenol Sine Systems Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel AT06-08SC

Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:AT Series™; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:AT Series™; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel - 14R5592 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel
14R5592
Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel 14R5592
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:AT Series™; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:AT Series™; Gender:Plug; No. of Positions:8Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 14R5592
Product Name Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details