Automotive Connectors Plug, 8 Way, Key B Product overview: AT06-08SB from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-08SB can be used for catalog matching and distributor lookup.
Amphenol Industrial AT06-08SB
8 Rectangular Connectors - Housings Plug Black
8 Pos Plug B Key Socket 1420AWG
Connector
Connector, Amphenol Sine, AT Series, 8 Pin Plug Key Position B
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Chief Enterprises LLC | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-AT06-08SB | 434133 | 889-1017-ND | AT06-08SB | AT06-08SB |
| Product Name | Automotive Electronic Connector | Automotive Connectors | Rectangular Connector Housings | Low Pin Connectors | |
| Connector Type | Automotive Connector | Automotive Connector | Rectangular Connectors, Heavy Duty | Automotive Connector |