Amphenol Sine Systems Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel AT06-08SB-SRBK

Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel - 78AC5969 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel
78AC5969
Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel 78AC5969
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67 RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 8POS, 13A; Product Range:AT Series; Gender:Plug; No. of Positions:8Positions; For Use With:Amphenol AT Series Size 16 Automotive Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78AC5969
Product Name Automotive Housing, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details