Amphenol Corporation Rectangular Connector Housings AT06-08SA

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connector Housings - 889-1016-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-1016-ND
Rectangular Connector Housings 889-1016-ND
8 Rectangular Connectors - Housings Plug Gray

8 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Automotive Connectors - 6964203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6964203
Automotive Connectors 6964203
Amphenol Industrial AT06-08SA

Amphenol Industrial AT06-08SA

Supplier's Site
Amphenol Sine Systems AT06-08SA 8-Way AT Connector Plug, DT06-08SA Compatible - 38178 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-08SA 8-Way AT Connector Plug, DT06-08SA Compatible
38178
Amphenol Sine Systems AT06-08SA 8-Way AT Connector Plug, DT06-08SA Compatible 38178
Amphenol Sine Systems AT06-08SA 8-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # DT06-08SA Series: AT Number of Pins: 8 Deutsch DT compatible connector line High-performance, cost-effective Deutsch DT replacement Durable thermoplasic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHS compliance Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress Nickel-plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors -67°F (-55°C) to 257°F (125°C) 13A IP69K
  • Amphenol Sine Systems AT06-08SA 8-Way AT Connector Plugs
  • Category: Amphenol AT Series™ Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # DT06-08SA
  • Series: AT
  • Number of Pins: 8
  • Deutsch DT compatible connector line
  • High-performance, cost-effective Deutsch DT replacement
  • Durable thermoplasic housings offer excellent UV resistance, dielectric/mechanical properties and RoHS compliance
  • Front and rear silicone seal, multi-sealing perimeter protects against environmental ingress
  • Nickel-plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol receptacles must be used with the Amphenol Wedge locks in order to mate properly with Deutsch DT connectors
  • -67°F (-55°C) to 257°F (125°C)
  • 13A
  • IP69K
Supplier's Site Datasheet
Low Pin Connectors - AT06-08SA - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-08SA
Low Pin Connectors AT06-08SA
Connector, Amphenol Sine, AT Series, 8 Pin Plug Key Position A

Connector, Amphenol Sine, AT Series, 8 Pin Plug Key Position A

Supplier's Site
8 PIN PLUG KEY POSITION A - 70060064 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN PLUG KEY POSITION A
70060064
8 PIN PLUG KEY POSITION A 70060064
Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Amphenol Sine Systems AT Series™ connectors were designed as a high-performance, cost effective solution to be used within the heavy equipment, agricultural, automotive, military, alternative energy and other demanding interconnect architectures. The AT Series™ contain superior environmental seals, seal retention capabilities and feature Amphenol Sine Systems RockSolid™ Contact technology and are completely compatible with all other existing standard products industry-wide.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Waytek, Inc. Chief Enterprises LLC Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-08SA 889-1016-ND 6964203 38178 AT06-08SA 70060064
Product Name Rectangular Connector Housings Automotive Connectors Amphenol Sine Systems AT06-08SA 8-Way AT Connector Plug, DT06-08SA Compatible Low Pin Connectors 8 PIN PLUG KEY POSITION A
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products