Amphenol Sine Systems Automotive Housing, Plug, 8Pos, 213A; Product Range Amphenol Sine/tuchel AT06-08SA

Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 213A; Product Range:AT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AT Series Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 8POS, 213A; Product Range:AT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AT Series Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 8Pos, 213A; Product Range Amphenol Sine/tuchel - 85R5224 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 8Pos, 213A; Product Range Amphenol Sine/tuchel
85R5224
Automotive Housing, Plug, 8Pos, 213A; Product Range Amphenol Sine/tuchel 85R5224
AUTOMOTIVE HOUSING, PLUG, 8POS, 213A; Product Range:AT Series; Gender:Plug; No. of Positions:8Positions ; For Use With:AT Series Size 16 Socket Contacts; Connector Body Material:Thermoplast ic Body; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 8POS, 213A; Product Range:AT Series; Gender:Plug; No. of Positions:8Positions; For Use With:AT Series Size 16 Socket Contacts; Connector Body Material:Thermoplastic Body; IP Rating:IP67; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85R5224
Product Name Automotive Housing, Plug, 8Pos, 213A; Product Range Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 65 mm (2.56 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details