Amphenol Sine Systems Rectangular Connector Housings AT06-08SA-SRGRY

Description
8 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
8 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-2256-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-2256-ND
Rectangular Connector Housings 889-2256-ND
8 Rectangular Connectors - Housings Plug Gray

8 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Amphenol Sine Systems AT06-08SA-SR2GRY 8-Way AT Connector Plug with Strain Relief End cap, Gray - 39318 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems AT06-08SA-SR2GRY 8-Way AT Connector Plug with Strain Relief End cap, Gray
39318
Amphenol Sine Systems AT06-08SA-SR2GRY 8-Way AT Connector Plug with Strain Relief End cap, Gray 39318
Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately. Amphenol Sine Systems AT06-08SA-SR2GRY 8-Way AT Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 8 Deutsch DT compatible connector line Deutsch PN # DT06-08SA-CE13 Specifically designed wire cavities protect each individual wire seal Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation Integral design saves labor and reduces assembly time and overall harness costs No need to assembly costly backshells or boots Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanica l properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an electrically reliable connection Integral latching system ensures definitive electrical and mechanical connection Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly Operating Temperature: 257°F (125°C) to -67°F (-55°C) Current Rating: 13A Ingress Protection: IP69K

Amphenol Sine Systems AT Series SR01 and SR02 connectors are a high-performance, thermoplastic, cost-effective solution with specifically designed, wire cavities that protect each individual wire seal, eliminating stress on the rear seal while maintaining an IP68/69K rated (mated) performance regardless of wire bundle direction or improper installation. The AT Series SR01 and SR02 meet all the performance criteria and specifications of the AT Series is available in a wide variety of custom colors, and accepts all A Series Size 16 contacts. Required wedgelock sold separately.

  • Amphenol Sine Systems AT06-08SA-SR2GRY 8-Way AT Connector Plug
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Series: AT
  • Number of Pins: 8
  • Deutsch DT compatible connector line
  • Deutsch PN # DT06-08SA-CE13
  • Specifically designed wire cavities protect each individual wire seal
  • Strain reliefs eliminate stress on rear seal & maintain IP67 regardless of wire bundle direction or improper installation
  • Integral design saves labor and reduces assembly time and overall harness costs
  • No need to assembly costly backshells or boots
  • Cost-effective and reliable solution for wire routing, strain relief and sealing issues common in heavy duty applications
  • Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance
  • Front and rear silicone, multi-sealing against environmental ingress
  • Nickel plated contacts ensure an electrically reliable connection
  • Integral latching system ensures definitive electrical and mechanical connection
  • Pin terminals and socket terminals can be interchangeable with Deutsch DT terminals
  • Amphenol connectors must be used with the Amphenol Wedgelocks in order to mate properly
  • Operating Temperature: 257°F (125°C) to -67°F (-55°C)
  • Current Rating: 13A
  • Ingress Protection: IP69K
Supplier's Site Datasheet
 - AT06-08SA-SRGRY - Powell Electronics, Inc.
Swedesboro, NJ, United States
8 Pos Plug A Key Strain Relief Skt

8 Pos Plug A Key Strain Relief Skt

Buy Now
Automotive Connectors - 1741476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741476
Automotive Connectors 1741476
Amphenol Industrial AT06-08SA-SRGRY

Amphenol Industrial AT06-08SA-SRGRY

Supplier's Site
Automotive Connectors - 1741578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1741578
Automotive Connectors 1741578
Amphenol Industrial AT06-08SA-SRGRY

Amphenol Industrial AT06-08SA-SRGRY

Supplier's Site
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-08SA-SRGRY
Automotive Electronic Connector 2026-AT06-08SA-SRGRY
Automotive Connectors 8 Pin Plug Key Positn A w/ Strn Rlf Product overview: AT06-08SA-SRGRY from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-08SA-SRGRY can be used for catalog matching and distributor lookup.

Automotive Connectors 8 Pin Plug Key Positn A w/ Strn Rlf Product overview: AT06-08SA-SRGRY from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-08SA-SRGRY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - AT06-08SA-SRGRY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
AT06-08SA-SRGRY
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type AT06-08SA-SRGRY
8 PIN PLUG KEY POSITION A

8 PIN PLUG KEY POSITION A

Buy Now

Technical Specifications

  DigiKey Waytek, Inc. Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2256-ND 39318 AT06-08SA-SRGRY 1741476 2026-AT06-08SA-SRGRY AT06-08SA-SRGRY
Product Name Rectangular Connector Housings Amphenol Sine Systems AT06-08SA-SR2GRY 8-Way AT Connector Plug with Strain Relief End cap, Gray Automotive Connectors Automotive Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector; Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products