Amphenol Sine Systems Rectangular Connector Housings AT06-08SA-SR2GY

Description
8 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
8 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - AT06-08SA-SR2GY-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
AT06-08SA-SR2GY-ND
Rectangular Connector Housings AT06-08SA-SR2GY-ND
8 Rectangular Connectors - Housings Plug Gray

8 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-AT06-08SA-SR2GY
Automotive Electronic Connector 2026-AT06-08SA-SR2GY
Automotive Connectors 8-WAY PLG F CON W/.053-.120 RSEAL Product overview: AT06-08SA-SR2GY from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-08SA-SR2GY can be used for catalog matching and distributor lookup.

Automotive Connectors 8-WAY PLG F CON W/.053-.120 RSEAL Product overview: AT06-08SA-SR2GY from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-AT06-08SA-SR2GY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - AT06-08SA-SR2GY - 907782-AT06-08SA-SR2GY - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AT06-08SA-SR2GY
907782-AT06-08SA-SR2GY
Rectangular Connectors - AT06-08SA-SR2GY 907782-AT06-08SA-SR2GY
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 907782-AT06-08SA-SR2 GY Series: AT Series™ Features: 8 Rectangular Connectors - Housings Plug Gray Package: Bulk Mounting: Free Hanging (In-Line) Family Name: AT06-08SA Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8538.90.6000

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 907782-AT06-08SA-SR2GY
Series: AT Series™
Features: 8 Rectangular Connectors - Housings Plug Gray
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: AT06-08SA
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8538.90.6000

Buy Now Datasheet
 - AT06-08SA-SR2GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
8 Pos Plug A Key Socket Reduced Seal

8 Pos Plug A Key Socket Reduced Seal

Buy Now
Swedesboro, NJ, United States
8-Way Plug Female Connector with Strain

8-Way Plug Female Connector with Strain

Buy Now
Low Pin Connectors - AT06-08SA-SR2GY - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
AT06-08SA-SR2GY
Low Pin Connectors AT06-08SA-SR2GY
Connector, Amphenol Sine, AT Series, Custom, 8 Pin Plug Key Position A, with Strain Relief and Reduced Dia. Seal

Connector, Amphenol Sine, AT Series, Custom, 8 Pin Plug Key Position A, with Strain Relief and Reduced Dia. Seal

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Chief Enterprises LLC
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AT06-08SA-SR2GY-ND 2026-AT06-08SA-SR2GY 907782-AT06-08SA-SR2GY AT06-08SA-SR2GY AT06-08SA-SR2GY
Product Name Rectangular Connector Housings Automotive Electronic Connector Rectangular Connectors - AT06-08SA-SR2GY Low Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details