Amphenol Sine Systems Free Hanging, Panel Mount AT06-08SA-KIT01

Description
8 Position Rectangular Plug Connector Crimp 16-18 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Plug Connector Crimp 16-18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 889-1208-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
889-1208-ND
Free Hanging, Panel Mount 889-1208-ND
8 Position Rectangular Plug Connector Crimp 16-18 AWG

8 Position Rectangular Plug Connector Crimp 16-18 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
AHD Series 9 Pin Receptacle Cap w/ Metal

AHD Series 9 Pin Receptacle Cap w/ Metal

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Connector, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel - 26Y7021 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel
26Y7021
Automotive Connector, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel 26Y7021
AUTOMOTIVE CONNECTOR, PLUG, 8POS, 13A; Product Range:AT Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

AUTOMOTIVE CONNECTOR, PLUG, 8POS, 13A; Product Range:AT Series™; Automotive Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Automotive Contact Type:Crimp Socket; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1208-ND AT06-08SA-KIT01 26Y7021
Product Name Free Hanging, Panel Mount Automotive Connector, Plug, 8Pos, 13A; Product Range Amphenol Sine/tuchel
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details